Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074588-MC74HC14ADG
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: MC74HC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): NLV74HC14ADG; 74HC14D-Q100,118; M74HC14YRM13TR;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial
CMOS Schmitt Trigger Inverter IC, 6-Element, SOIC, 6V Product overview: MC74HC14ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC14ADG can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Schmitt Trigger 6 13ns@6V,50pF 1uA 2V~6V SOIC-14 Inverters ROHS
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC14ADGOS-ND | 074588-MC74HC14ADG | 705-MC74HC14ADG | MC74HC14ADG | MC74HC14ADG | MC74HC14ADG | 71J5595 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC14ADG | 6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V~6V | ||
| Inputs | 6 | 6 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 13 ns | 13 ns | 13 ns | 13 ns |