2-to-4 Demultiplexer, 2-Circuits, 6V, SOIC, CMOS Product overview: MC74HC139AFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC139AFELG can be used for catalog matching and distributor lookup.
Decoder/Demultiplexe
Manufacturer: ON Semiconductor
Win Source Part Number: 1219388-MC74HC139AFE
Packaging: Tape and Reel
Type: Decoder/Demultiplexe
Mounting Style: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOEIAJ
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC139
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V
IC DECODER/DEMUX 1X2:4 16SOEIAJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC74HC139AFELG | MC74HC139AFELG-ND | 1219388-MC74HC139AFELG | MC74HC139AFELG |
| Product Name | 6V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC139AFELG | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |