Decoder/Demultiplexe
3-to-8 Decoder/Demultiplexe
Manufacturer: ON Semiconductor
Win Source Part Number: 1219383-MC74HC138ADT
Packaging: Tape and Reel
Type: Decoder/Demultiplexe
Mounting Style: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC138
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
IC DECODER/DEMUX 1X3:8 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC138ADTR2-ND | 743-MC74HC138ADTR2 | 1219383-MC74HC138ADTR2 | MC74HC138ADTR2 |
| Product Name | Signal Switches, Multiplexers, Decoders | 2V 6V TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138ADTR2 | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |