onsemi Signal Switches, Multiplexers, Decoders MC74HC138ADR2G

Description
Decoder/Demultiplexe r 1 x 3:8 16-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74HC138ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC138ADR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74HC138ADR2GOSDKR-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC138ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC138ADR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74HC138ADR2GOSTR-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC138ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC138ADR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74HC138ADR2GOSCT-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138ADR2G - 001473-MC74HC138ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138ADR2G
001473-MC74HC138ADR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138ADR2G 001473-MC74HC138ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 001473-MC74HC138ADR2 G Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 001473-MC74HC138ADR2G
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74HC138ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC138ADR2G
Logic - Signal Switches, Multiplexers, Decoders MC74HC138ADR2G
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - MC74HC138ADR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
MC74HC138ADR2G
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers MC74HC138ADR2G
5.2mA 2V~6V 5.2mA SOIC-16-150mil Signal Switches / Encoders & Decoders / Multiplexers ROHS

5.2mA 2V~6V 5.2mA SOIC-16-150mil Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC138ADR2GOSDKR-ND 001473-MC74HC138ADR2G MC74HC138ADR2G MC74HC138ADR2G
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138ADR2G Logic - Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "16-SOIC SOIC; 16-SOIC SOIC
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897146 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861PGG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BPWR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
Single-pole single-throw analog switch - 74HC1G66GW,125 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Package Type SOT353-1
View Details
6 suppliers