Manufacturer: ON Semiconductor
Win Source Part Number: 1008200-MC74HC132ANG
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Schmitt Trigger NAND Gate IC, 4x2-Input, 5.2mA, 6V, PDIP Product overview: MC74HC132ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132ANG can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND 4CH 2IN 14DIP
CMOS Logic, Quad 2-Input NAND Gate w/Schmitt-Trigger Inputs, PDIP14, Pb-Free
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1008200-MC74HC132ANG | 705-MC74HC132ANG | MC74HC132ANGOS-ND | MC74HC132ANG | MC74HC132ANG | 70099932 | MC74HC132ANG |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC132ANG | 5.2mA 6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | CMOS Logic, Quad 2-Input NAND Gate w/Schmitt-Trigger Inputs, PDIP14, Pb-Free | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE, Schmitt Trigger | NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2 V ~ 6 V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 21 ns | 190 ns | 21 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |