onsemi Logic IC MC74HC132AF

Description
Quad 2-Input NAND Gate with Schmitt Trigger Input
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate with Schmitt Trigger Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC132AF - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate with Schmitt Trigger Input

Quad 2-Input NAND Gate with Schmitt Trigger Input

Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14-SOEIAJ Product overview: MC74HC132AF from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132AF can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14-SOEIAJ Product overview: MC74HC132AF from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC132AF - 074583-MC74HC132AF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC132AF
074583-MC74HC132AF
Logic - Logic - Gates and Inverters - MC74HC132AF 074583-MC74HC132AF
Manufacturer: ON Semiconductor Win Source Part Number: 074583-MC74HC132AF Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-14 Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074583-MC74HC132AF
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Gates and Inverters - MC74HC132AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC132AF
Gates and Inverters MC74HC132AF
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC132AF 705-MC74HC132AF 074583-MC74HC132AF MC74HC132AF
Product Name Logic IC Logic - Logic - Gates and Inverters - MC74HC132AF Gates and Inverters
Gate Type AND; NAND NAND NOT; NAND; NAND Gate NAND; NAND Gate
IC Package Type SOIC; Other; SOIC14 Other; Reel - TR Other; SOEIAJ-14 SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Inputs 2 2 2
Propagation Delay 21 ns 21 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic IC - 705-74AHC30D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details