Manufacturer: ON Semiconductor
Win Source Part Number: 787968-MC74HC132ADTR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: MC74HC132
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): M74HC132TTR; 74HC132PW-Q100; SN74HC132APWRG4; SN74HC132APWG4;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quad 2-Input NAND Schmitt Trigger Gate, CMOS, TSSOP Product overview: MC74HC132ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132ADTR2G can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates 2-6V Quad 2-Input NAND Schmitt
IC GATE NAND 4CH 2-INP 14TSSOP
NAND, SCHMITT, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 787968-MC74HC132ADTR2G | 705-MC74HC132ADTR2G | MC74HC132ADTR2GOSTR-ND | MC74HC132ADTR2G | MC74HC132ADTR2G | MC74HC132ADTR2G | 42Y0611 | MC74HC132ADTR2G | MC74HC132ADTR2G | MC74HC132ADTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC132ADTR2G | Quad TSSOP Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand, Schmitt, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE, Schmitt Trigger | NAND | AND; NAND | NAND | NAND; NAND Schmitt Trigger | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 2 V ~ 6 V | 6V | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | |||
| Logic Family | CMOS | CMOS | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 21 ns | 21 ns | 21 ns | 21 ns |