The MC74HC132ADT is a quad 2-input NAND gate featuring Schmitt-trigger inputs, designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and is compatible with standard CMOS outputs, as well as LSTTL outputs when used with pull-up resistors. The device boasts a low input current of 1.0 µA and can drive up to 10 LSTTL loads, making it suitable for various digital logic applications. This component is characterized by its high noise immunity, which enhances reliability in noisy environments. It complies with JEDEC Standard No. 7A and is available in both SOIC-14 and TSSOP-14 packages, with options for automotive applications that meet AEC-Q100 qualification. The MC74HC132ADT is also Pb-free, halogen-free, and RoHS compliant, ensuring it meets modern environmental standards. Engineers looking for a versatile and reliable NAND gate for their projects may find the MC74HC132ADT to be a suitable choice.
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
HC/UH SERIES, QUAD 2-INPUT NAND GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74HC132ADT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132ADT can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 926286-MC74HC132ADT
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC132
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC132ADT-ND | 705-MC74HC132ADT | 926286-MC74HC132ADT | MC74HC132ADT | MC74HC132ADT | MC74HC132ADT |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74HC132ADT | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 21 ns | 21 ns |