onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74HC126ADR2G

Description
IC BUFFER NON-INVERT 6V 14SOIC
Description
IC BUFFER NON-INVERT 6V 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC126ADR2G is a quad 3-state noninverting buffer designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and is compatible with standard CMOS and TTL outputs. The device features low input current of 1.0 µA and can drive up to 15 LSTTL loads, making it suitable for bus-oriented systems, memory address drivers, and clock drivers. The output enables are active-high, allowing for flexible control in various applications. The product is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. It is available in a SOIC-14 package and is Pb-free, halogen-free, and BFR-free.

Datasheet Summary
Powered by GS/AI

The MC74HC126ADR2G is a quad 3-state noninverting buffer designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and is compatible with standard CMOS and TTL outputs. The device features low input current of 1.0 µA and can drive up to 15 LSTTL loads, making it suitable for bus-oriented systems, memory address drivers, and clock drivers. The output enables are active-high, allowing for flexible control in various applications. The product is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. It is available in a SOIC-14 package and is Pb-free, halogen-free, and BFR-free.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC126ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC126ADR2G
Logic - Buffers, Drivers, Receivers, Transceivers MC74HC126ADR2G
IC BUFFER NON-INVERT 6V 14SOIC

IC BUFFER NON-INVERT 6V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74HC126ADR2G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM43362SKUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details