NON INVERTING BUFFER, SOIC-14; Logic Family / Base Number:74HC126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes
BUFFER, BUFFER/NON INV, SOIC-14; Logic Family / Base Number:74HC126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers 2-6V Quad 3-State Non-Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26K4202 | MC74HC126ADR2G |
| Product Name | Non Inverting Buffer, Soic-14; Logic Family / Base Number Onsemi | Buffers & Line Drivers |