Manufacturer: ON Semiconductor
Win Source Part Number: 926284-MC74HC125ANG
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC125
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
IC BUFFER NON-INVERT 6V 14DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 926284-MC74HC125ANG | MC74HC125ANGOS-ND | MC74HC125ANG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125ANG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |