onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125AN MC74HC125AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 223723-MC74HC125AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 223723-MC74HC125AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125AN - 223723-MC74HC125AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125AN
223723-MC74HC125AN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125AN 223723-MC74HC125AN
Manufacturer: ON Semiconductor Win Source Part Number: 223723-MC74HC125AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 223723-MC74HC125AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC125AN
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74HC125AN
IC BUFFER TRI-ST QD N-INV 14DIP

IC BUFFER TRI-ST QD N-INV 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips
Product Number 223723-MC74HC125AN MC74HC125AN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125AN Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611JH/+ - 859553-AD611JH/+ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99
View Details
2 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC BUFFER 1:1/1:2 96-LFBGA - 668-74SSTU32864CBFG8 - Utmel Electronic Limited
Renesas Electronics Corporation
Specs
Supply Voltage (VS) 1.7 to 1.9 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 96-LFBGA
View Details