Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output SOEIAJ-14
Manufacturer: ON Semiconductor
Win Source Part Number: 926282-MC74HC125AFEL
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output SOEIAJ-14
Package: Reel - TR
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC125
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74HC125AFELGOSCT, =MC74HC125AFELGOSCT-
IC BUF NON-INVERT 6V SOEIAJ-14
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC74HC125AFELGOSTR-ND | 926282-MC74HC125AFELG | MC74HC125AFELG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125AFELG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts |