Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output SOEIAJ-14
Manufacturer: ON Semiconductor
Win Source Part Number: 116657-MC74HC125AFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOEIAJ-14
Supply Voltage - Operating: 2 V to 6 V
IC BUF NON-INVERT 6V SOEIAJ-14
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC74HC125AFEL-ND | 116657-MC74HC125AFEL | MC74HC125AFEL |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125AFEL | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |