onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125ADR2G MC74HC125ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022749-MC74HC125ADR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022749-MC74HC125ADR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125ADR2G - 022749-MC74HC125ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125ADR2G
022749-MC74HC125ADR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125ADR2G 022749-MC74HC125ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022749-MC74HC125ADR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022749-MC74HC125ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74HC125ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74HC125ADR2GOSTR-ND
Buffers, Drivers, Receivers, Transceivers MC74HC125ADR2GOSTR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74HC125ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74HC125ADR2GOSCT-ND
Buffers, Drivers, Receivers, Transceivers MC74HC125ADR2GOSCT-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74HC125ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74HC125ADR2GOSDKR-ND
Buffers, Drivers, Receivers, Transceivers MC74HC125ADR2GOSDKR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74HC125ADR2G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MC74HC125ADR2G
Buffers, Drivers, Receivers, Transceivers MC74HC125ADR2G
IC BUFFER NON-INVERT 6V 14SOIC

IC BUFFER NON-INVERT 6V 14SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC125ADR2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74HC125ADR2G
IC BUFFER NON-INVERT 6V 14SOIC

IC BUFFER NON-INVERT 6V 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 022749-MC74HC125ADR2G MC74HC125ADR2GOSTR-ND MC74HC125ADR2G MC74HC125ADR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC125ADR2G Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data