Buffers & Line Drivers 2-6V Quad 3-State Non-Inverting
NON INVERTING BUFFER, SOIC-14, FULL REEL; Logic Family / Base Number:74HC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes
BUFFER, NON INVERTING, QUAD, NSOIC-14; Logic Family / Base Number:74HC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:NSOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; LogicRoHS Compliant: Yes
NON INVERTING BUFFER, SOIC-14; Logic Family / Base Number:74HC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Family Type:HCRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74HC125ADR2G | 45J1291 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Soic-14, Full Reel; Logic Family / Base Number Onsemi |