The MC74HC11ADR2G is a triple 3-input AND gate from Lingto Electronic Limited, designed with high-performance silicon-gate CMOS technology. It features a wide operating voltage range of 2.0 V to 6.0 V and is capable of driving up to 10 LSTTL loads. The device's inputs are compatible with standard CMOS outputs and can interface directly with NMOS and TTL outputs when pull-up resistors are used. This component exhibits low input current of 1 µA and high noise immunity, characteristic of CMOS devices. It is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The MC74HC11ADR2G is available in a SOIC-14 package and is shipped in tape and reel format, with 2500 units per reel. Engineers looking for a reliable logic gate with robust performance and compliance for automotive applications may find this product suitable for their projects.
Triple 3-Input AND Gate, SOIC-14 NB, 2500-REEL Product overview: MC74HC11ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC11ADR2G can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1073890-MC74HC11ADR2
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
AND GATE, 3 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC11A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE AND 3CH 3-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC11ADR2G | MC74HC11ADR2GOSDKR-ND | 1073890-MC74HC11ADR2G | MC74HC11ADR2G | MC74HC11ADR2G | 99R2753 | MC74HC11ADR2G |
| Product Name | SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC11ADR2G | Gates and Inverters | Logic - Gates and Inverters | And Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 6V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 16 ns | 16 ns | 16 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |