IC AND 3-CIR 3-IN 14-SOIC
IC AND 3-CIR 3-IN 14-SOIC
IC AND 3-CIR 3-IN 14-SOIC
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74HC11ADR2G-QDKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 2V ~ 6V |
| Inputs | 3 |
| Propagation Delay | 16 ns |