Triple 3-Input AND Gate IC, SOIC, 74HC CMOS, 6V Max Product overview: MC74HC11ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC11ADG can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOIC
AND GATE, 3 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC11A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC11ADG | MC74HC11ADGOS-ND | 99R2752 | MC74HC11ADG | MC74HC11ADG | MC74HC11ADG |
| Product Name | 6V SOIC Logic IC | Gates and Inverters | And Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND; AND GATE | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 16 ns | 16 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |