NAND Gate IC 3 Channel 14-TSSOP
Triple 3-Input NAND Gate
NAND Gate 3-Element 3-IN CMOS Automotive 14-Pin TSSOP W T/R Product overview: MC74HC10ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC10ADTR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1077771-MC74HC10ADTR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HCS10PWR; SN74HC10QPWRG4Q1; SN74HC10PWR; 74HC10PW,118; SN74HC10PWE4; 74HC10PW,112; 74HC11PW,118;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC10ADTR2G-
Base Product Number: 74HC10
Logic Gates TRIPLE 3-IN AND GATE
IC GATE NAND 3CH 3-INP 14TSSOP
NAND GATE, 3 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC10A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 3CH 3-INP 14TSSOP
NAND Gate IC 3 Channel 14-TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74HC10ADTR2GTR-ND | MC74HC10ADTR2G | 705-MC74HC10ADTR2G | 1077771-MC74HC10ADTR2G | MC74HC10ADTR2G | MC74HC10ADTR2G | 71R6565 | MC74HC10ADTR2G | MC74HC10ADTR2G |
| Product Name | Gates and Inverters | Automotive TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||||
| Inputs | 3 | 3 | 3 | 3 | |||||
| Propagation Delay | 16 ns | 16 ns | |||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |