NAND Gate IC 3 Channel 14-TSSOP
Triple 3-Input NAND Gate
NAND Gate IC 3 Channel 14-TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
Logic Gates TRIPLE 3-IN AND GATE
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC10ADTG-ND | MC74HC10ADTG | MC74HC10ADTG | MC74HC10ADTG | MC74HC10ADTG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 3 | 3 | |||
| Propagation Delay | 16 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA |