onsemi Quad Logic IC MC74HC08ANG

Description
Quad 2-Input AND Gate IC, 74HC Series, CMOS, PDIP Product overview: MC74HC08ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input AND Gate IC, 74HC Series, CMOS, PDIP Product overview: MC74HC08ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Logic IC
705-MC74HC08ANG
Quad Logic IC 705-MC74HC08ANG
Quad 2-Input AND Gate IC, 74HC Series, CMOS, PDIP Product overview: MC74HC08ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08ANG can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 74HC Series, CMOS, PDIP Product overview: MC74HC08ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC08ANG - 1219365-MC74HC08ANG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC08ANG
1219365-MC74HC08ANG
Logic - Logic - Gates and Inverters - MC74HC08ANG 1219365-MC74HC08ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1219365-MC74HC08ANG Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Part Status: Obsolete(EOL) Family Name: MC74HC08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-PDIP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): M74HC08B1R; M74HC08B1; TC74HC08AP(HQ); Introduction Date: February 19, 1998 ECCN: EAR99 Country of Origin: India, Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: ON Semiconductor
Win Source Part Number: 1219365-MC74HC08ANG
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: MC74HC08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): M74HC08B1R; M74HC08B1; TC74HC08AP(HQ);
Introduction Date: February 19, 1998
ECCN: EAR99
Country of Origin: India, Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
 - MC74HC08ANG - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - MC74HC08ANGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC08ANGOS-ND
Gates and Inverters MC74HC08ANGOS-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC08ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC08ANG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC08ANG
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Fort Worth, TX, USA
CMOS Logic, Quad 2-Input AND Gate, PDIP14, Pb-Free
70099929
CMOS Logic, Quad 2-Input AND Gate, PDIP14, Pb-Free 70099929
CMOS Logic, Quad 2-Input AND Gate, PDIP14, Pb-Free

CMOS Logic, Quad 2-Input AND Gate, PDIP14, Pb-Free

Supplier's Site
Gates and Inverters - MC74HC08ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC08ANG
Gates and Inverters MC74HC08ANG
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - MC74HC08ANG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC08ANG
Gates and Inverters MC74HC08ANG
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC08ANG 1219365-MC74HC08ANG MC74HC08ANG MC74HC08ANGOS-ND MC74HC08ANG 70099929 MC74HC08ANG MC74HC08ANG
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - MC74HC08ANG Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters CMOS Logic, Quad 2-Input AND Gate, PDIP14, Pb-Free Gates and Inverters Gates and Inverters
Gate Type AND; AND GATE NOT; AND; AND Gate AND AND AND AND AND; AND Gate AND; AND Gate
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Inputs 2 2 2 2 2 2
Propagation Delay 110 ns 13 ns 13 ns 13 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details