AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP SOEIAJ-14 Product overview: MC74HC08AF from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08AF can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC08AF | 705-MC74HC08AF | MC74HC08AF |
| Product Name | Logic IC | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate |
| Logic Family | CMOS | ||
| IC Package Type | SOP; Other; SOP14 | Other; Bulk | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |