AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP Product overview: MC74HC08ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08ADTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022748-MC74HC08ADTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
MC74HC08ADTR2G, LOG CMOS GATE AND QUAD
MC74HC08ADTR2G, LOG CMOS GATE AND QUAD
MC74HC08ADTR2G, LOG CMOS GATE AND QUAD
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Logic Gates 2-6V Quad 2-Input AND
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
QUAD AND GATE, 2I/P, TSSOP-14, FULL REEL; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC08ADTR2G | 022748-MC74HC08ADTR2G | 8061381P | 8061381 | MC74HC08ADTR2G | MC74HC08ADTR2GOSTR-ND | MC74HC08ADTR2G | MC74HC08ADTR2G | MC74HC08ADTR2G | MC74HC08ADTR2G | MC74HC08ADTR2G | 04R7797 | 42K0845 |
| Product Name | TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74HC08ADTR2G | Logic Gates | Logic Gates | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad And Gate, 2I/p, Tssop-14; Logic Function Onsemi | Quad And Gate, 2I/p, Tssop-14, Full Reel; No. Of Inputs Onsemi | |
| Logic Family | HC/UH | AND | CMOS; And | CMOS | |||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||||
| Pin Count | 14 | 14 | 14 | 14 | 14 | ||||||||
| Gate Type | NOT; AND; AND Gate | AND; AND | AND; And | AND | AND | NOT; AND | AND; AND Gate | AND; AND Gate | AND |