The MC74HC08ADR2G is a quad 2-input AND gate IC designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and features low input current of 1 µA, making it suitable for battery-powered devices. The device can drive up to 10 LSTTL loads and is compatible with standard CMOS outputs, as well as NMOS and TTL outputs with pull-up resistors. This IC is characterized by high noise immunity typical of CMOS technology and complies with JEDEC Standard No. 7A requirements. It contains 24 FETs or 6 equivalent gates, ensuring efficient performance. The MC74HC08ADR2G is also AEC-Q100 qualified, making it suitable for automotive applications. It is available in a Pb-free, halogen-free, and RoHS-compliant package, ensuring environmental safety. Engineers looking for a reliable AND gate for their projects may consider the MC74HC08ADR2G due to its robust specifications and compliance with industry standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 006803-MC74HC08ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
ON Semiconductor, MC74HC08ADR2G
Quad 2-Input AND Gate, SOIC-14 NB, 2500-REEL Product overview: MC74HC08ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08ADR2G can be used for catalog matching and distributor lookup.
Quad 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
QUAD AND GATE, 2I/P, SOIC-14, FULL REEL; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes
Logic Gates 2-6V Quad 2-Input AND
IC GATE AND 4CH 2-INP 14SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006803-MC74HC08ADR2G | MC74HC08ADR2GOSDKR-ND | 1867288 | 1868399P | 705-MC74HC08ADR2G | MC74HC08ADR2G | MC74HC08ADR2G | MC74HC08ADR2G | MC74HC08ADR2G | 45J1286 | 84K8773 | 81Y6639 | MC74HC08ADR2G | MC74HC08ADR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC08ADR2G | Gates and Inverters | Logic Gates | Logic Gates | Quad SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Quad And Gate, 2I/p, Soic-14, Full Reel; Logic Function Onsemi | Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi | And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND; And | AND; AND | AND | AND | NOT; AND | AND; AND Gate | AND; AND Gate | AND; AND | AND | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6 v | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 2V ~ 6V | 6V | 6V | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 13 ns | 13 ns | 110 ns | 13 ns | ||||||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |