Manufacturer: ON Semiconductor
Win Source Part Number: 1219362-MC74HC08ADR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14-SOIC Product overview: MC74HC08ADR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08ADR2 can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219362-MC74HC08ADR2 | MC74HC08ADR2 | 705-MC74HC08ADR2 | MC74HC08ADR2 | MC74HC08ADR2 | MC74HC08ADR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC08ADR2 | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | IC GATE AND 4CH 2-INP 14-SOIC | |
| Gate Type | NOT | AND | AND | AND | AND; AND Gate | AND |
| Logic Family | CMOS | |||||
| IC Package Type | SOP; Other; SOP14 | Other; Bulk | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |