onsemi Gates and Inverters MC74HC08ADG

Description
AND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC08ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC08ADGOS-ND
Gates and Inverters MC74HC08ADGOS-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74HC08ADG - 787967-MC74HC08ADG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC08ADG
787967-MC74HC08ADG
Logic - Logic - Gates and Inverters - MC74HC08ADG 787967-MC74HC08ADG
Manufacturer: ON Semiconductor Win Source Part Number: 787967-MC74HC08ADG Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: MC74HC08 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): M74HC08M1; M74HC08M1R; M74HC08RM13TR; TC74HC08AFN(ELF,M); Introduction Date: February 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787967-MC74HC08ADG
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: MC74HC08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): M74HC08M1; M74HC08M1R; M74HC08RM13TR; TC74HC08AFN(ELF,M);
Introduction Date: February 19, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC74HC08ADG - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 6V SOIC Logic IC
705-MC74HC08ADG
Quad 6V SOIC Logic IC 705-MC74HC08ADG
Quad 2-Input AND Gate IC, SOIC, 6V, CMOS Product overview: MC74HC08ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08ADG can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, SOIC, 6V, CMOS Product overview: MC74HC08ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC08ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 1632474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1632474
Logic Gates 1632474
AND Gate Quad 2-Input CMOS SOIC14

AND Gate Quad 2-Input CMOS SOIC14

Supplier's Site
Gates and Inverters - MC74HC08ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC08ADG
Gates and Inverters MC74HC08ADG
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC08ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC08ADG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC08ADG
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi - 45J1285 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi
45J1285
Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi 45J1285
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, 74Hc Cmos, Smd, 74Hc08, Soic14; Logic Family / Base Number Onsemi - 92K7020 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc08, Soic14; Logic Family / Base Number Onsemi
92K7020
Ic, 74Hc Cmos, Smd, 74Hc08, Soic14; Logic Family / Base Number Onsemi 92K7020
IC, 74HC CMOS, SMD, 74HC08, SOIC14; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC08, SOIC14; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - MC74HC08ADG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC08ADG
Gates and Inverters MC74HC08ADG
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
ON SEMICONDUCTOR - MC74HC08ADG - QUAD AND GATE, 2I/P, SOIC-14 - 598-MC74HC08ADG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - MC74HC08ADG - QUAD AND GATE, 2I/P, SOIC-14
598-MC74HC08ADG
ON SEMICONDUCTOR - MC74HC08ADG - QUAD AND GATE, 2I/P, SOIC-14 598-MC74HC08ADG
ON SEMICONDUCTOR - MC74HC08ADG - QUAD AND GATE, 2I/P, SOIC-14

ON SEMICONDUCTOR - MC74HC08ADG - QUAD AND GATE, 2I/P, SOIC-14

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74HC08ADG
Logic Gates MC74HC08ADG
Logic Gates 2-6V Quad 2-Input AND

Logic Gates 2-6V Quad 2-Input AND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC08ADGOS-ND 787967-MC74HC08ADG MC74HC08ADG 705-MC74HC08ADG 1632474 MC74HC08ADG MC74HC08ADG 45J1285 92K7020 MC74HC08ADG 598-MC74HC08ADG MC74HC08ADG
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC08ADG Quad 6V SOIC Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi Ic, 74Hc Cmos, Smd, 74Hc08, Soic14; Logic Family / Base Number Onsemi Gates and Inverters ON SEMICONDUCTOR - MC74HC08ADG - QUAD AND GATE, 2I/P, SOIC-14 Logic Gates
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND; And AND; AND Gate AND AND; AND AND; AND Gate AND
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 6 v 2V ~ 6V 6V 6V 2V ~ 6V 3V
Inputs 2 2 2 2 2 2 2 2 2
Propagation Delay 13 ns 13 ns 110 ns 13 ns 13 ns 13 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC14/SDA-L - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers