onsemi Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi MC74HC08ADG.

Description
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Description
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi - 29AC8175 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi
29AC8175
Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi 29AC8175
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8175
Product Name Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details