The MC74HC05A is a hex inverter featuring open drain outputs, allowing for the implementation of active LOW wired-OR or active HIGH wired-AND logic functions. It operates within a voltage range of 2.0 to 6.0 V and is capable of driving up to 10 LSTTL loads when connected with suitable pull-up resistors. The device exhibits high noise immunity typical of CMOS technology and has a low input current of 1 µA. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of environmental conditions. The MC74HC05A is compliant with JEDEC Standard No. 7A and is available in both SOIC-14 and TSSOP-14 packages. It is also RoHS compliant, being Pb-free, halogen-free, and BFR-free. The device's maximum output current is ±25 mA, and it features a maximum propagation delay of 90 ns at 2.0 V, ensuring efficient performance in digital circuits.
Win Source Part Number: 1040276-MC74HC05ADG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Open Drain
Package: Tube
Number of Circuits: 6
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HC05DR; MC74HC04ADR2G; MC74HC14ADR2G; MC74HC04ADG; CD74HCU04M96; SN74HC14DRG3; SN74HC04DRG3;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC05ADG-OS,
Base Product Number: 74HC05
Inverter 6-Element CMOS Automotive 14-Pin SOIC N Rail Product overview: MC74HC05ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC05ADG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-SOIC
IC INVERTER OD 6CH 6-INP 14SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC05A; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Inverter IC 6 Channel Open Drain 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1040276-MC74HC05ADG | 705-MC74HC05ADG | MC74HC05ADG-ND | MC74HC05ADG | 71R6558 | MC74HC05ADG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Automotive SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 15 ns | 15 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |