Inverter IC 6 Channel 14-PDIP
HC CMOS Hex Inverter IC, PDIP-14, 6V Product overview: MC74HC04ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC04ANG can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14DIP
CMOS Logic, Hex Inverter, PDIP14, Pb-Free
IC INVERTER 6CH 6-INP 14DIP
Inverter IC 6 Channel 14-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC04ANGOS-ND | 705-MC74HC04ANG | MC74HC04ANG | 70099928 | MC74HC04ANG | MC74HC04ANG |
| Product Name | Gates and Inverters | 6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | CMOS Logic, Hex Inverter, PDIP14, Pb-Free | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 1 | 6 | 1 | |||
| Propagation Delay | 13 ns | 13 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |