IC INV 6-CIR 1-IN 14-SO
IC INV 6-CIR 1-IN 14-SO
IC INV 6-CIR 1-IN 14-SO
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74HC04ADTR2G-QTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 2V ~ 6V |
| Inputs | 1 |
| Propagation Delay | 16 ns |