HC/UH SERIES, HEX 1-INPUT INVERT GATE, PDSO14, SOIC-14 Product overview: MC74HC04ADR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC04ADR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219357-MC74HC04ADR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
IC INVERTER HEX 6CH 1-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC04ADR2 | 1219357-MC74HC04ADR2 | MC74HC04ADR2 | MC74HC04ADR2 |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74HC04ADR2 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 6V | 2V ~ 6V | ||
| Inputs | 1 | 1 | ||
| Propagation Delay | 13 ns |