Manufacturer: ON Semiconductor
Win Source Part Number: 1219356-MC74HC04ADG
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 74HC04
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 13ns at 6V, 50pF
6-Element CMOS Inverter IC, SOIC, 6V, 13ns Prop Delay Product overview: MC74HC04ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC04ADG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
CMOS Logic, Hex Inverter, SOIC14, Pb-Free
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219356-MC74HC04ADG | 705-MC74HC04ADG | MC74HC04ADGOS-ND | MC74HC04ADG | MC74HC04ADG | 42K0843 | 70099613 |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC04ADG | 6V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Hex Inverter, Soic-14; Logic Function Onsemi | CMOS Logic, Hex Inverter, SOIC14, Pb-Free |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | |
| Logic Family | CMOS | CMOS | |||||
| Inputs | 6 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 13 ns | 13 ns | 13 ns |