Manufacturer: ON Semiconductor
Win Source Part Number: 1219355-MC74HC04AD
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC INVERTER HEX 6CH 1-INP 14SOIC Product overview: MC74HC04AD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC04AD can be used for catalog matching and distributor lookup.
IC INVERTER HEX 6CH 1-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219355-MC74HC04AD | 705-MC74HC04AD | MC74HC04AD | MC74HC04AD |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC04AD | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 1 | 1 | ||
| Propagation Delay | 13 ns |