NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Open Drain SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
NAND Gate IC 4 Channel Open Drain SOEIAJ-14
IC GATE NAND OD 4CH 2IN SOEIAJ
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC03AFELG | MC74HC03AFELG-ND | MC74HC03AFELG | MC74HC03AFELG | MC74HC03AFELG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Output Type | Open Drain |