Manufacturer: ON Semiconductor
Win Source Part Number: 223701-MC74HC03AFEL
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
HC/UH SERIES, QUAD 2-INPUT NAND GATE, PDSO14, EIAJ, SO-14 Product overview: MC74HC03AFEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03AFEL can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 223701-MC74HC03AFEL | MC74HC03AFEL | 705-MC74HC03AFEL | MC74HC03AFEL | MC74HC03AFEL |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC03AFEL | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 20 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA |