NAND Gate IC 4 Channel Open Drain 14-TSSOP
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Open Drain 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND OD 4CH 2-IN 14TSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC03ADTR2-ND | MC74HC03ADTR2 | MC74HC03ADTR2 | MC74HC03ADTR2 | MC74HC03ADTR2 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Output Type | Open Drain | ||||
| Inputs | 2 | 2 | |||
| Propagation Delay | 20 ns |