Manufacturer: ON Semiconductor
Win Source Part Number: 1219351-MC74HC03ADT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND OD 4CH 2-IN 14TSSOP Product overview: MC74HC03ADT from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03ADT can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Drain 14-TSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219351-MC74HC03ADT | MC74HC03ADT | 705-MC74HC03ADT | MC74HC03ADT |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC03ADT | Logic IC | Gates and Inverters | |
| Gate Type | NOT | AND; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | Other; Bulk | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |