IC NAND 4-CIR 2-IN 14-SOIC
IC NAND 4-CIR 2-IN 14-SOIC
IC NAND 4-CIR 2-IN 14-SOIC
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74HC03ADR2G-QTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NAND |
| Supply Voltage | 2V ~ 6V |
| Output Type | Open Drain |
| Inputs | 2 |