onsemi Gates and Inverters MC74HC03ADG

Description
Quad 2-Input NAND Gate with Open Drain Outputs
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate with Open Drain Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC03ADG - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate with Open Drain Outputs

Quad 2-Input NAND Gate with Open Drain Outputs

Supplier's Site Datasheet
Gates and Inverters - MC74HC03ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC03ADGOS-ND
Gates and Inverters MC74HC03ADGOS-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74HC03ADG - 765374-MC74HC03ADG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC03ADG
765374-MC74HC03ADG
Logic - Logic - Gates and Inverters - MC74HC03ADG 765374-MC74HC03ADG
Manufacturer: ON Semiconductor Win Source Part Number: 765374-MC74HC03ADG Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: MC74HC03 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): NLV74HC03ADG; SN74HC03DTG4; 74HC03D/S410,118; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 765374-MC74HC03ADG
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Features: Open Drain
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: MC74HC03
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): NLV74HC03ADG; SN74HC03DTG4; 74HC03D/S410,118;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 6V SOIC Logic IC
705-MC74HC03ADG
Quad 6V SOIC Logic IC 705-MC74HC03ADG
Quad 2-Input NAND Gate, Open Drain, SOIC, CMOS, 6V Product overview: MC74HC03ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03ADG can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, Open Drain, SOIC, CMOS, 6V Product overview: MC74HC03ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC03ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HC03ADG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC03ADG
Gates and Inverters MC74HC03ADG
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74HC03ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC03ADG
Gates and Inverters MC74HC03ADG
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC03ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC03ADG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC03ADG
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74HC03ADG
Logic Gates MC74HC03ADG
Logic Gates 2-6V Quad 2-Input NAND w/Open Drain

Logic Gates 2-6V Quad 2-Input NAND w/Open Drain

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC03ADG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC03ADG
Logic - Gates and Inverters MC74HC03ADG
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC03ADG MC74HC03ADGOS-ND 765374-MC74HC03ADG 705-MC74HC03ADG MC74HC03ADG MC74HC03ADG MC74HC03ADG MC74HC03ADG MC74HC03ADG
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC03ADG Quad 6V SOIC Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type AND; NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Output Type Open Drain Open Drain
IC Package Type SOIC; Other; SOIC-14 NB SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC Other; SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT32DB,118-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers