Manufacturer: ON Semiconductor
Win Source Part Number: 1219349-MC74HC02ANG
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: MC74HC02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): M74HC02B1R; TC74HC02AP(F); TC74HC02AP(IDT,F);
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Metering
Quad 2-Input NOR Gate IC, 74HC Series, PDIP, CMOS Product overview: MC74HC02ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02ANG can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-PDIP
CMOS Logic, Quad 2-Input NOR Gate, PDIP14, Pb-Free
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219349-MC74HC02ANG | 705-MC74HC02ANG | MC74HC02ANGOS-ND | MC74HC02ANG | MC74HC02ANG | 70099927 |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC02ANG | Quad Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | CMOS Logic, Quad 2-Input NOR Gate, PDIP14, Pb-Free |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | CMOS | CMOS | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |
| Propagation Delay | 13 ns | 110 ns | 13 ns |