NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14SSOP Product overview: MC74HC02AFL1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02AFL1 can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SSOP
NOR Gate IC 4 Channel 14-SSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC02AFL1 | 705-MC74HC02AFL1 | MC74HC02AFL1 | MC74HC02AFL1 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR | NOR; NOR Gate |
| Logic Family | CMOS | |||
| IC Package Type | SOIC; Other; SOIC14 | Other; Bulk | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |