HC/UH SERIES, QUAD 2-INPUT NOR GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC74HC02AFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02AFELG can be used for catalog matching and distributor lookup.
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NOR Gate IC 4 Channel 14-SSOP
IC GATE NOR 4CH 2-INP 14SSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC02AFELG | MC74HC02AFELG | MC74HC02AFELG | MC74HC02AFELG |
| Product Name | Quad Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR Gate | NOR |
| Logic Family | HC/UH | CMOS | ||
| Inputs | 2 | 2 | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |