onsemi Gates and Inverters MC74HC02ADR2G

Description
NOR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
NOR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC02ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC02ADR2GOSTR-ND
Gates and Inverters MC74HC02ADR2GOSTR-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC02ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC02ADR2GOSDKR-ND
Gates and Inverters MC74HC02ADR2GOSDKR-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC02ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC02ADR2GOSCT-ND
Gates and Inverters MC74HC02ADR2GOSCT-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - MC74HC02ADR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NOR Gate

Quad 2-Input NOR Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC02ADR2G - 006791-MC74HC02ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC02ADR2G
006791-MC74HC02ADR2G
Logic - Logic - Gates and Inverters - MC74HC02ADR2G 006791-MC74HC02ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 006791-MC74HC02ADR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: MC74HC02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): M74HC02RM13TR; M74HC02M1R; M74HC02M1; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 006791-MC74HC02ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: MC74HC02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC02RM13TR; M74HC02M1R; M74HC02M1;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 6V SOIC Logic IC
705-MC74HC02ADR2G
Quad 6V SOIC Logic IC 705-MC74HC02ADR2G
Quad 2-Input NOR Gate, SOIC-14, CMOS, 6V Product overview: MC74HC02ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02ADR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate, SOIC-14, CMOS, 6V Product overview: MC74HC02ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC02ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC02ADR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC02ADR2G
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 81Y6636 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
81Y6636
Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 81Y6636
NOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC02; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

NOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC02; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site Datasheet
Quad Nor Gate, 2I/p, Soic-14; No. Of Inputs Onsemi - 84K8772 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nor Gate, 2I/p, Soic-14; No. Of Inputs Onsemi
84K8772
Quad Nor Gate, 2I/p, Soic-14; No. Of Inputs Onsemi 84K8772
QUAD NOR GATE, 2I/P, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

QUAD NOR GATE, 2I/P, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC02ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC02ADR2G
Logic - Gates and Inverters MC74HC02ADR2G
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74HC02ADR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC02ADR2G
Gates and Inverters MC74HC02ADR2G
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74HC02ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC02ADR2G
Gates and Inverters MC74HC02ADR2G
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC02ADR2GOSTR-ND MC74HC02ADR2G 006791-MC74HC02ADR2G 705-MC74HC02ADR2G MC74HC02ADR2G 81Y6636 84K8772 MC74HC02ADR2G MC74HC02ADR2G MC74HC02ADR2G
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC02ADR2G Quad 6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi Quad Nor Gate, 2I/p, Soic-14; No. Of Inputs Onsemi Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Inputs 2 2 2 2 2 2 2
Propagation Delay 13 ns 13 ns 110 ns 13 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H01J/B - Rochester Electronics
Specs
Gate Type NOT; AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 74AHC1G14GW-Q100,1 - 1007469-74AHC1G14GW-Q100,1 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 1
View Details
7 suppliers
Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details