onsemi Logic - Logic - Gates and Inverters - MC74HC02ADR2 MC74HC02ADR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219346-MC74HC02ADR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219346-MC74HC02ADR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74HC02ADR2 - 1219346-MC74HC02ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC02ADR2
1219346-MC74HC02ADR2
Logic - Logic - Gates and Inverters - MC74HC02ADR2 1219346-MC74HC02ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219346-MC74HC02ADR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219346-MC74HC02ADR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
SOIC Logic IC - 705-MC74HC02ADR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-MC74HC02ADR2
SOIC Logic IC 705-MC74HC02ADR2
IC GATE NOR 4CH 2-INP 14-SOIC Product overview: MC74HC02ADR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02ADR2 can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14-SOIC Product overview: MC74HC02ADR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02ADR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74HC02ADR2 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC02ADR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC02ADR2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC02ADR2
IC GATE NOR 4CH 2-INP 14-SOIC

IC GATE NOR 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - MC74HC02ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC02ADR2
Gates and Inverters MC74HC02ADR2
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC02ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC02ADR2
Gates and Inverters MC74HC02ADR2
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1219346-MC74HC02ADR2 705-MC74HC02ADR2 MC74HC02ADR2 MC74HC02ADR2 MC74HC02ADR2
Product Name Logic - Logic - Gates and Inverters - MC74HC02ADR2 SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOR OR; NOR NOR NOR; NOR Gate
Supply Voltage 2V ~ 6V 2V ~ 6V
Inputs 2 2
Propagation Delay 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L86DM - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Logic IC - 705-74AHC3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
5 suppliers
Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details