onsemi Quad SOIC Logic IC MC74HC02AD

Description
HC/UH SERIES, QUAD 2-INPUT NOR GATE, PDSO14, SOIC-14 Product overview: MC74HC02AD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HC/UH SERIES, QUAD 2-INPUT NOR GATE, PDSO14, SOIC-14 Product overview: MC74HC02AD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad SOIC Logic IC
705-MC74HC02AD
Quad SOIC Logic IC 705-MC74HC02AD
HC/UH SERIES, QUAD 2-INPUT NOR GATE, PDSO14, SOIC-14 Product overview: MC74HC02AD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02AD can be used for catalog matching and distributor lookup.

HC/UH SERIES, QUAD 2-INPUT NOR GATE, PDSO14, SOIC-14 Product overview: MC74HC02AD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC02AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HC02AD-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC02AD-ND
Gates and Inverters MC74HC02AD-ND
IC NOR 4-CIR 2-IN 14-SOIC

IC NOR 4-CIR 2-IN 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74HC02AD - 1219345-MC74HC02AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC02AD
1219345-MC74HC02AD
Logic - Logic - Gates and Inverters - MC74HC02AD 1219345-MC74HC02AD
Manufacturer: ON Semiconductor Win Source Part Number: 1219345-MC74HC02AD Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1219345-MC74HC02AD
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
 - MC74HC02AD - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC02AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC02AD
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC02AD
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74HC02AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC02AD
Gates and Inverters MC74HC02AD
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC02AD MC74HC02AD-ND 1219345-MC74HC02AD MC74HC02AD MC74HC02AD MC74HC02AD
Product Name Quad SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC02AD Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOT OR; NOR NOR NOR; NOR Gate
Logic Family HC/UH CMOS
Inputs 2 2 2
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS28J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers