Quad 2-Input NAND Gate IC, 74HC Series, CMOS, PDIP-14 Product overview: MC74HC00ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ANG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 041494-MC74HC00ANG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
CMOS Logic, Quad 2-Input NAND Gate, PDIP14, Pb-Free
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC00ANG | 041494-MC74HC00ANG | MC74HC00ANGOS-ND | MC74HC00ANG | 70099926 | MC74HC00ANG | MC74HC00ANG |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - MC74HC00ANG | Gates and Inverters | Gates and Inverters | CMOS Logic, Quad 2-Input NAND Gate, PDIP14, Pb-Free | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |
| Propagation Delay | 110 ns | 13 ns | 13 ns | 13 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |