onsemi Gates and Inverters MC74HC00AFG

Description
NAND Gate IC 4 Channel SOEIAJ-14
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel SOEIAJ-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC00AFG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC00AFG-ND
Gates and Inverters MC74HC00AFG-ND
NAND Gate IC 4 Channel SOEIAJ-14

NAND Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74HC00AFG - 1219343-MC74HC00AFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC00AFG
1219343-MC74HC00AFG
Logic - Logic - Gates and Inverters - MC74HC00AFG 1219343-MC74HC00AFG
Manufacturer: ON Semiconductor Win Source Part Number: 1219343-MC74HC00AFG Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Part Status: Obsolete(EOL) Family Name: MC74HC00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-14 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC74HC00AF(HQEL); TC74HC00AF; TC74HC00AF(IDTEL,F; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219343-MC74HC00AFG
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: MC74HC00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOEIAJ-14
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC74HC00AF(HQEL); TC74HC00AF; TC74HC00AF(IDTEL,F;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC74HC00AFG - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-MC74HC00AFG
6V SOIC Logic IC 705-MC74HC00AFG
4CH 2-INP NAND GATE IC, CMOS, SOIC, 6V Product overview: MC74HC00AFG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00AFG can be used for catalog matching and distributor lookup.

4CH 2-INP NAND GATE IC, CMOS, SOIC, 6V Product overview: MC74HC00AFG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00AFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HC00AFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC00AFG
Gates and Inverters MC74HC00AFG
NAND Gate IC 4 Channel SOEIAJ-14

NAND Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC00AFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC00AFG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC00AFG
IC GATE NAND 4CH 2-INP SOEIAJ-14

IC GATE NAND 4CH 2-INP SOEIAJ-14

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC00AFG-ND 1219343-MC74HC00AFG MC74HC00AFG 705-MC74HC00AFG MC74HC00AFG MC74HC00AFG
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC00AFG 6V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND; NAND Gate NAND
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V
Inputs 2 2 2 2
Propagation Delay 13 ns 13 ns 13 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5425DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details