onsemi Quad 6V TSSOP Logic IC MC74HC00ADTR2G

Description
Quad 2-Input NAND Gate, CMOS, TSSOP-14, 6V Product overview: MC74HC00ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate, CMOS, TSSOP-14, 6V Product overview: MC74HC00ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 6V TSSOP Logic IC
705-MC74HC00ADTR2G
Quad 6V TSSOP Logic IC 705-MC74HC00ADTR2G
Quad 2-Input NAND Gate, CMOS, TSSOP-14, 6V Product overview: MC74HC00ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, CMOS, TSSOP-14, 6V Product overview: MC74HC00ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HC00ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC00ADTR2GOSTR-ND
Gates and Inverters MC74HC00ADTR2GOSTR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HC00ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC00ADTR2GOSCT-ND
Gates and Inverters MC74HC00ADTR2GOSCT-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HC00ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC00ADTR2GOSDKR-ND
Gates and Inverters MC74HC00ADTR2GOSDKR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - MC74HC00ADTR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC00ADTR2G - 006787-MC74HC00ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC00ADTR2G
006787-MC74HC00ADTR2G
Logic - Logic - Gates and Inverters - MC74HC00ADTR2G 006787-MC74HC00ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 006787-MC74HC00ADTR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 006787-MC74HC00ADTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Logic Gates - 8062365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8062365
Logic Gates 8062365
MC74HC00ADTR2G, LOG CMOS GATE NAND QUAD

MC74HC00ADTR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic Gates - 8062365P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8062365P
Logic Gates 8062365P
MC74HC00ADTR2G, LOG CMOS GATE NAND QUAD

MC74HC00ADTR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic Gates - 1630587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1630587
Logic Gates 1630587
MC74HC00ADTR2G, LOG CMOS GATE NAND QUAD

MC74HC00ADTR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Gates and Inverters - MC74HC00ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC00ADTR2G
Gates and Inverters MC74HC00ADTR2G
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC00ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC00ADTR2G
Logic - Gates and Inverters MC74HC00ADTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC00ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC00ADTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC00ADTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74HC00ADTR2G
Logic Gates MC74HC00ADTR2G
Logic Gates 2-6V Quad 2-Input NAND

Logic Gates 2-6V Quad 2-Input NAND

Buy Now Datasheet
Gates and Inverters - MC74HC00ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC00ADTR2G
Gates and Inverters MC74HC00ADTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi - 04R7795 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi
04R7795
Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi 04R7795
QUAD NAND GATE, 2I/P, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

QUAD NAND GATE, 2I/P, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC00ADTR2G MC74HC00ADTR2GOSTR-ND MC74HC00ADTR2G 006787-MC74HC00ADTR2G 8062365 8062365P MC74HC00ADTR2G MC74HC00ADTR2G MC74HC00ADTR2G MC74HC00ADTR2G MC74HC00ADTR2G 04R7795
Product Name Quad 6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC00ADTR2G Logic Gates Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi
Gate Type NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate AND; NAND; Nand AND; NAND; NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 6 v 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 2 2 2 2 2 2 2 2
Propagation Delay 13 ns 13 ns 13 ns 110 ns 13 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-input NOR gate - 74AHCT1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details