IC,LOGIC GATE,QUAD 2-INPUT NAND,HC-CMOS,TSSOP,1
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC00ADTEL | MC74HC00ADTEL | MC74HC00ADTEL | MC74HC00ADTEL |
| Product Name | Quad TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NAND; NAND Gate |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Logic Family | CMOS | |||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) |